The CM5160 is a silicon PNP RF transistor in a TO-39 package, designed for high-frequency amplifier and non-saturated switching applications. It has a collector-base voltage rating of 60 V, collector-emitter voltage of 40 V, and continuous collector current of 400 mA. Power dissipation is rated at 1.0 W under standard conditions and 5.0 W with a case temperature of 25°C. The device features a transition frequency of 500 MHz at 50 mA and 15 V, and a collector-base capacitance of 4.0 pF. Operating and storage junction temperatures range from -65°C to +200°C. Thermal resistance is 175°C/W from junction to ambient and 35°C/W from junction to case.
RF Transistor PNP 40V 400mA 500MHz 1W Through Hole TO-39
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CM5160PBFREE-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | PNP |