The CJD47 and CJD50 are silicon NPN power transistors in a DPAK surface mount package, designed for high-voltage switching applications. The CJD47 has a collector-emitter voltage rating of 250 V, a continuous collector current of 1.0 A, and a power dissipation of 1.56 W at 25°C ambient temperature. It features a thermal resistance of 80.1 °C/W, a transition frequency of 10 MHz, and a DC current gain (hFE) between 30 and 150 at IC = 300 mA. Collector-emitter saturation voltage is 1.0 V at IC = 1.0 A and IB = 200 mA. The device operates from -65°C to +150°C. The CJD47 TR13 PBFREE variant is listed as End of Life, with no active replacement indicated. The DPAK package has three terminals: base, collector, and emitter, with the second and fourth leads both connected to the collector.
Bipolar (BJT) Transistor NPN 250V 1A 10MHz 1.56W Surface Mount DPAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CJD47TR13PBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |