Central Semiconductor Corp. Discrete Semiconductor Products CJD3055 TR13

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242041-CJD3055 TR13 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: CJD3055 Alternative Parts (Cross-Reference): CJD3055; CJD3055BK; MMJD3055-TP; MJD3055; ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242041-CJD3055 TR13 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: CJD3055 Alternative Parts (Cross-Reference): CJD3055; CJD3055BK; MMJD3055-TP; MJD3055; ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 242041-CJD3055 TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242041-CJD3055 TR13
Discrete Semiconductor Products 242041-CJD3055 TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242041-CJD3055 TR13 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: CJD3055 Alternative Parts (Cross-Reference): CJD3055; CJD3055BK; MMJD3055-TP; MJD3055; ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 242041-CJD3055 TR13
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: CJD3055
Alternative Parts (Cross-Reference): CJD3055; CJD3055BK; MMJD3055-TP; MJD3055;
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 242041-CJD3055 TR13
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

65V 0.1A Bipolar Transistor - 277-BC846UPNE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers
Bipolar Transistors - 1219439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-40-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers