Central Semiconductor Corp. Single Bipolar Transistors CET3906E TR PBFREE

Description
Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 250mW Surface Mount SOT-883
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 250mW Surface Mount SOT-883
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-CET3906ETRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CET3906ETRPBFREECT-ND
Single Bipolar Transistors 1514-CET3906ETRPBFREECT-ND
Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 250mW Surface Mount SOT-883

Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 250mW Surface Mount SOT-883

Buy Now Datasheet
Single Bipolar Transistors - 1514-CET3906ETRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CET3906ETRPBFREEDKR-ND
Single Bipolar Transistors 1514-CET3906ETRPBFREEDKR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 250mW Surface Mount SOT-883

Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 250mW Surface Mount SOT-883

Buy Now Datasheet
Single Bipolar Transistors - 1514-CET3906ETRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CET3906ETRPBFREETR-ND
Single Bipolar Transistors 1514-CET3906ETRPBFREETR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 250mW Surface Mount SOT-883

Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 250mW Surface Mount SOT-883

Buy Now Datasheet
Discrete Semiconductor Products- Transistors- Bipolar (BJT) Single Bipolar Transistors -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors- Bipolar (BJT) Single Bipolar Transistors
Discrete Semiconductor Products- Transistors- Bipolar (BJT) Single Bipolar Transistors
Manufacturer: Central Semiconductor Corp Category: Discrete Semiconductor Products- Transistors- Bipolar (BJT) Single Bipolar Transistors Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Transistor Type: PNP Current - Collector (Ic) (Max): 200 mA Frequency - Transition: 300MHz Operating Temperature: -65°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: SC-101, SOT-883

Manufacturer: Central Semiconductor Corp
Category: Discrete Semiconductor Products- Transistors- Bipolar (BJT) Single Bipolar Transistors
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Transistor Type: PNP
Current - Collector (Ic) (Max): 200 mA
Frequency - Transition: 300MHz
Operating Temperature: -65°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: SC-101, SOT-883

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number 1514-CET3906ETRPBFREECT-ND
Product Name Single Bipolar Transistors Discrete Semiconductor Products- Transistors- Bipolar (BJT) Single Bipolar Transistors
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1222357 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type Sot-89
View Details
Single IGBTs - 448-AIKQB200N75CP2ALSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
60 V, dual N-channel Trench MOSFET - 2N7002HSX - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT363-3 SOT363-3
View Details
5 suppliers