The CEN-U45 is an NPN silicon Darlington transistor designed for general-purpose amplifier and driver applications requiring high gain and power dissipation. It is packaged in a TO-202 case with a tab electrically connected to the collector. The device has a continuous collector current rating of 2.0 A, a collector-emitter voltage rating of 40 V, and a power dissipation of 2.0 W at 25°C ambient temperature, increasing to 10 W at a case temperature of 25°C. It features a minimum DC current gain of 25,000 at 200 mA collector current and a transition frequency of 100 MHz. The operating and storage junction temperature range is -65°C to +150°C. Thermal resistance is 62.5°C/W from junction to ambient and 12.5°C/W from junction to case.
Bipolar (BJT) Transistor NPN - Darlington 40V 2A 100MHz 2W Through Hole TO-202
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CEN-U45PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |