The CEDM7004VL is an N-channel enhancement-mode MOSFET designed for high-speed pulsed amplifier and driver applications in load switching and battery-powered portable devices. It is packaged in a SOT-883VL case measuring 1.05 mm in length, 0.65 mm in width, and 0.32 mm in height. The device has a drain-source voltage rating of 30 V, a gate-source voltage rating of 8.0 V, and a continuous drain current of 450 mA at 25°C, with a lower power dissipation limit of 100 mW. It features a low threshold voltage between 0.5 V and 1.0 V, and low on-resistance values of 280 mΩ to 730 mΩ across gate-source voltages of 1.8 V to 4.5 V. ESD protection is rated up to 2 kV.
MOSFET N-Ch Enh Mode FET 30V 8.0VGS 450mA
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CEDM7004VL |
| Product Name | MOSFET |