The CEDM7004 is an N-channel enhancement-mode MOSFET designed for high-speed pulsed amplifier and driver applications, featuring low rDS(on) and low threshold voltage. It is packaged in a SOT-883L surface-mount case measuring 1.05 mm in length, 0.65 mm in width, and 0.40 mm in height. The device has a drain-source voltage rating of 30 V, a gate-source voltage rating of 8.0 V, and a continuous drain current of 1.78 A at 25°C. It dissipates up to 100 mW and operates from -65°C to +150°C. ESD protection is rated up to 2 kV, and the part is logic level compatible with a threshold voltage range of 0.5 to 1.0 V. The MOSFET complies with RoHS standards.
MOSFET 30V N-Ch Enh FET 8.0Vgs 1.78ID 100mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CEDM7004 TR |
| Product Name | MOSFET |