The CENTRAL SEMICONDUCTOR CDMSJ22029-650 is a 650 V, 29 A N-channel super junction MOSFET in a TO-220FP package, designed for high-voltage switching applications such as power factor correction and chargers. It features a typical on-resistance of 130 mΩ, a gate charge of 51 nC, and a low gate-source charge of 11 nC. The device operates with a junction temperature range of -55°C to +150°C and dissipates up to 33 W at 25°C case temperature. It meets RoHS compliance and is rated for continuous drain current up to 29 A at 25°C, reducing to 17.7 A at 100°C.
SUPER JUNCTION MOSFETS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CDMSJ22029-650SL-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |