The CDMS24783-120 is an N-channel silicon carbide MOSFET in a TO-247 package, designed for high-speed switching applications. It has a drain-source voltage rating of 1200 V, a continuous drain current of 18 A, and a maximum gate-source voltage of 20 V. The on-state resistance is 83 to 150 mΩ at 18 V gate bias and 18 A drain current. Operating and storage junction temperatures range from -55°C to +175°C. The device meets RoHS compliance, as indicated by the PBFREE suffix requirement for lead-free plating. Power dissipation is rated at 28 W.
18A 200V THROUGH HOLE MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CDMS24783-120SLPBFREE-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |