Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029203-CDM7-700LR BK
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
MOSFET 700V 30Vgs 7.0A 36W 2.5nC 0.48Ohm
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1029203-CDM7-700LR BK | CDM7-700LR BK |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CDM7-700LR BK | MOSFET |
| Package Type | SOT3 |