Central Semiconductor Corp. MOSFET CDM7-650 TR13

Description
MOSFET 650V N-Ch PFC FET 30Vgs 5.0nC 1.35Ohm
Description
MOSFET 650V N-Ch PFC FET 30Vgs 5.0nC 1.35Ohm
Datasheet
Datasheet Summary
Powered by GS/AI

The CDM7-650 is a 7.0 A, 650 V N-channel MOSFET in a DPAK package designed for high-voltage switching applications such as power factor correction and inverters. It features a low on-resistance of 1.35 Ω, a low gate charge of 5.0 nC, and a gate-source voltage rating of 30 V. The device has a single pulse avalanche energy rating of 435 mJ and operates with a junction temperature range of -55°C to +150°C. Thermal resistance is 0.89 °C/W from junction to case and 110 °C/W from junction to ambient. The package is a surface-mount DPAK with pins configured as Gate, Drain, Source, and a Drain-connected tab. The part meets RoHS compliance and is marked with the full part number.

Datasheet Summary
Powered by GS/AI

The CDM7-650 is a 7.0 A, 650 V N-channel MOSFET in a DPAK package designed for high-voltage switching applications such as power factor correction and inverters. It features a low on-resistance of 1.35 Ω, a low gate charge of 5.0 nC, and a gate-source voltage rating of 30 V. The device has a single pulse avalanche energy rating of 435 mJ and operates with a junction temperature range of -55°C to +150°C. Thermal resistance is 0.89 °C/W from junction to case and 110 °C/W from junction to ambient. The package is a surface-mount DPAK with pins configured as Gate, Drain, Source, and a Drain-connected tab. The part meets RoHS compliance and is marked with the full part number.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 650V N-Ch PFC FET 30Vgs 5.0nC 1.35Ohm

MOSFET 650V N-Ch PFC FET 30Vgs 5.0nC 1.35Ohm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CDM7-650 TR13
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
CSD18532KCS 60-V N-Channel NexFET? Power MOSFET - CSD18532KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0053 ohms
View Details
8 suppliers
40 V, N-channel Trench MOSFET - BUK6D20-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 19000 milliamps
View Details
2 suppliers