The CDM3-800 is an N-channel MOSFET in a DPAK surface mount package, rated for 800 V drain-source voltage and 3.0 A continuous drain current. It features a typical on-resistance of 3.8 Ω at 10 V gate drive, a total gate charge of 11.3 nC, and a single pulse avalanche energy rating of 173 mJ. The package dimensions are 5.15 to 5.79 mm in length and 6.30 to 6.81 mm in width. Operating and storage junction temperatures range from -55°C to +150°C, with a thermal resistance of 1.56 °C/W from junction to case and 110 °C/W from junction to ambient.
N-Channel 800V 3A (Tc) 80W (Tc) Surface Mount DPAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CDM3-800TR13PBFREECT-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |