Central Semiconductor Corp. 500MA 400V DIP Diode and Rectifier CBRHD-04 TR13

Description
RECT BRIDGE 500MA 400V 4HD DIP Product overview: CBRHD-04 TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 400V, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500MA, 400V, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CBRHD-04 TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RECT BRIDGE 500MA 400V 4HD DIP Product overview: CBRHD-04 TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 400V, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500MA, 400V, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CBRHD-04 TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MA 400V DIP Diode and Rectifier - 299-CBRHD-04 TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 400V DIP Diode and Rectifier
299-CBRHD-04 TR13
500MA 400V DIP Diode and Rectifier 299-CBRHD-04 TR13
RECT BRIDGE 500MA 400V 4HD DIP Product overview: CBRHD-04 TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 400V, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500MA, 400V, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CBRHD-04 TR13 can be used for catalog matching and distributor lookup.

RECT BRIDGE 500MA 400V 4HD DIP Product overview: CBRHD-04 TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 400V, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500MA, 400V, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CBRHD-04 TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - CBRHD-04 TR13 - 012706-CBRHD-04 TR13 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - CBRHD-04 TR13
012706-CBRHD-04 TR13
Bridge Rectifiers - CBRHD-04 TR13 012706-CBRHD-04 TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 012706-CBRHD-04 TR13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1V @ 400mA Current - Reverse Leakage @ Vr: 5μA @ 400V Voltage - Peak Reverse (Max): 400V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: 4-HD DIP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 012706-CBRHD-04 TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 400mA
Current - Reverse Leakage @ Vr: 5μA @ 400V
Voltage - Peak Reverse (Max): 400V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: 4-HD DIP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
CBRHD-04 TR13
Bridge Rectifiers CBRHD-04 TR13
Bridge Rectifiers SMD BRIDGE 400V .5A

Bridge Rectifiers SMD BRIDGE 400V .5A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 299-CBRHD-04 TR13 012706-CBRHD-04 TR13 CBRHD-04 TR13
Product Name 500MA 400V DIP Diode and Rectifier Bridge Rectifiers - CBRHD-04 TR13 Bridge Rectifiers
Package Reel - TR HDDIP
Unlock Full Specs
to access all available technical data