Central Semiconductor Corp. Discrete Semiconductor Products CBRHD-02TR13PBFREE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 240080-CBRHD-02TR13P BFREE Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: CBRHD-02 Alternative Parts (Cross-Reference): CBRHD-02BKPBFREE; MB2S-T3-G; RMB2S; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 240080-CBRHD-02TR13P BFREE Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: CBRHD-02 Alternative Parts (Cross-Reference): CBRHD-02BKPBFREE; MB2S-T3-G; RMB2S; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 240080-CBRHD-02TR13PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
240080-CBRHD-02TR13PBFREE
Discrete Semiconductor Products 240080-CBRHD-02TR13PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 240080-CBRHD-02TR13P BFREE Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: CBRHD-02 Alternative Parts (Cross-Reference): CBRHD-02BKPBFREE; MB2S-T3-G; RMB2S; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 240080-CBRHD-02TR13PBFREE
Category: Discrete Semiconductor Products
Family: Bridge Rectifiers
Family Name: CBRHD-02
Alternative Parts (Cross-Reference): CBRHD-02BKPBFREE; MB2S-T3-G; RMB2S;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 240080-CBRHD-02TR13PBFREE
Product Name Discrete Semiconductor Products
Diode Type Bridge Rectifiers
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4477US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 43 mA
IR 0.0500 mA
View Details
Diodes, Rectifiers - Single - 30WQ04FNTRPBF - 1128068-30WQ04FNTRPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Diodes - NC103 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details