Central Semiconductor Corp. Bridge Rectifiers - CBR1-D040S TR13 CBR1-D040S TR13

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 102539-CBR1-D040S TR13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 400V Voltage - Peak Reverse (Max): 400V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: 4-SMDIP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 102539-CBR1-D040S TR13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 400V Voltage - Peak Reverse (Max): 400V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: 4-SMDIP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - CBR1-D040S TR13 - 102539-CBR1-D040S TR13 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - CBR1-D040S TR13
102539-CBR1-D040S TR13
Bridge Rectifiers - CBR1-D040S TR13 102539-CBR1-D040S TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 102539-CBR1-D040S TR13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 400V Voltage - Peak Reverse (Max): 400V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: 4-SMDIP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 102539-CBR1-D040S TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Voltage - Peak Reverse (Max): 400V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: 4-SMDIP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
CBR1-D040S TR13
Bridge Rectifiers CBR1-D040S TR13
Bridge Rectifiers 400Vrrm 400Vr 280Vr 1.0A 50A Ifsm

Bridge Rectifiers 400Vrrm 400Vr 280Vr 1.0A 50A Ifsm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 102539-CBR1-D040S TR13 CBR1-D040S TR13
Product Name Bridge Rectifiers - CBR1-D040S TR13 Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010411 - Micross Components, Inc.
Specs
IFSM 175 amps
IF 15000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Rectifier, 120Ma 40V Sc-70; Diode Configuration Nexperia - 37K9324 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details