Central Semiconductor Corp. 15V 350MW SOT23 Zener Diode BZX84C15 TR

Description
DIODE ZENER 15V 350MW SOT23 / Diode Zener Single 15V 6% 350mW 3-Pin SOT-23 T/R Product overview: BZX84C15 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 350MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C15 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 15V 350MW SOT23 / Diode Zener Single 15V 6% 350mW 3-Pin SOT-23 T/R Product overview: BZX84C15 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 350MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C15 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 350MW SOT23 Zener Diode - 295-BZX84C15 TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 350MW SOT23 Zener Diode
295-BZX84C15 TR
15V 350MW SOT23 Zener Diode 295-BZX84C15 TR
DIODE ZENER 15V 350MW SOT23 / Diode Zener Single 15V 6% 350mW 3-Pin SOT-23 T/R Product overview: BZX84C15 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 350MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C15 TR can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 350MW SOT23 / Diode Zener Single 15V 6% 350mW 3-Pin SOT-23 T/R Product overview: BZX84C15 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 350MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C15 TR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 049959-BZX84C15 TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
049959-BZX84C15 TR
Discrete Semiconductor Products 049959-BZX84C15 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 049959-BZX84C15 TR Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -65°C ~ 150°C Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23 Standard Package: 1 Catalog: BZX84C2V4 thru BZX84C47 Zener Diodes Tolerance: ±5% Power - Max: 350mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 30 Ohm Family Name: BZX84C15 Alternative Parts (Cross-Reference): BZX84C15; BZX84-C15/DG,215BZX8 4-C15/DG,215; BZX84-C15/DG/B3,21; Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 049959-BZX84C15 TR
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -65°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23
Standard Package: 1
Catalog: BZX84C2V4 thru BZX84C47 Zener Diodes
Tolerance: ±5%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Family Name: BZX84C15
Alternative Parts (Cross-Reference): BZX84C15; BZX84-C15/DG,215BZX84-C15/DG,215; BZX84-C15/DG/B3,21;
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
BZX84C15 TR
Zener Diodes BZX84C15 TR
Zener Diodes 350mW Zener Diode 13.8V to 15.6V

Zener Diodes 350mW Zener Diode 13.8V to 15.6V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-BZX84C15 TR 049959-BZX84C15 TR BZX84C15 TR
Product Name 15V 350MW SOT23 Zener Diode Discrete Semiconductor Products Zener Diodes
Package Reel SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1690787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4735A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers