Central Semiconductor Corp. Diodes, Rectifiers - Single - BYG26D BYG26D

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 201687-BYG26D Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 201687-BYG26D Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYG26D - 201687-BYG26D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYG26D
201687-BYG26D
Diodes, Rectifiers - Single - BYG26D 201687-BYG26D
Manufacturer: Central Semiconductor Corp Win Source Part Number: 201687-BYG26D Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 201687-BYG26D
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 201687-BYG26D
Product Name Diodes, Rectifiers - Single - BYG26D
Diode Type Standard
VF 1 volts
VR 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Schottky Diodes & Rectifiers - 1464773P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4480 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 33 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS8-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details