Manufacturer: Central Semiconductor Corp
Win Source Part Number: 769816-BCY79-VIII
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-206AA, TO-18-3 Metal Can
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 100MHz
Family Name: BCY79-VIII
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-18
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Vce Saturation (Maximum) @ Ib, Ic: 800mV @ 2.5mA, 100mA
Current - Collector Cutoff (Maximum): 15nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 180 @ 2mA, 5V
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT PNP 45Vcbo 5.0Vebo 100mA 340mW 1W
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 769816-BCY79-VIII | BCY79-VIII |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCY79-VIII | Bipolar Transistors - BJT |
| Polarity | PNP | |
| Package Type | SOT3 | |
| IC(max) | 1.50E-5 milliamps | |
| Power Gain | 180 dB |