Central Semiconductor Corp. Bipolar Transistors - BJT BCY79-VII

Description
Bipolar Transistors - BJT PNP 45Vcbo 5.0Vebo 100mA 340mW 1W
Description
Bipolar Transistors - BJT PNP 45Vcbo 5.0Vebo 100mA 340mW 1W
Datasheet
Datasheet Summary
Powered by GS/AI

The BCY79-VII is a silicon PNP epitaxial planar transistor in a TO-18 metal case, designed for low noise amplifier and switching applications. It has a collector-base voltage rating of 45 V, a collector-emitter voltage rating of 45 V, and an emitter-base voltage rating of 5.0 V. The continuous collector current is 100 mA, with a power dissipation of 340 mW at 25°C and 1.0 W at a case temperature of 25°C. The transistor has a minimum current gain (hFE) of 180 at VCE=5.0V and IC=2.0mA, and 120 at VCE=1.0V and IC=10mA. It features a transition frequency of 100 MHz, a collector-base capacitance of 7.0 pF, and a noise figure of 10 dB under specified test conditions. Operating and storage junction temperatures range from -65°C to +200°C.

Datasheet Summary
Powered by GS/AI

The BCY79-VII is a silicon PNP epitaxial planar transistor in a TO-18 metal case, designed for low noise amplifier and switching applications. It has a collector-base voltage rating of 45 V, a collector-emitter voltage rating of 45 V, and an emitter-base voltage rating of 5.0 V. The continuous collector current is 100 mA, with a power dissipation of 340 mW at 25°C and 1.0 W at a case temperature of 25°C. The transistor has a minimum current gain (hFE) of 180 at VCE=5.0V and IC=2.0mA, and 120 at VCE=1.0V and IC=10mA. It features a transition frequency of 100 MHz, a collector-base capacitance of 7.0 pF, and a noise figure of 10 dB under specified test conditions. Operating and storage junction temperatures range from -65°C to +200°C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCY79-VII
Bipolar Transistors - BJT BCY79-VII
Bipolar Transistors - BJT PNP 45Vcbo 5.0Vebo 100mA 340mW 1W

Bipolar Transistors - BJT PNP 45Vcbo 5.0Vebo 100mA 340mW 1W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number BCY79-VII
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-25H-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers
Bipolar Transistors - 1219446 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details