Central Semiconductor Corp. Bipolar Transistors - BJT BCY59-IX

Description
Bipolar Transistors - BJT NPN 45Vcbo 7.0Vebo 100mA 340mW 1W
Description
Bipolar Transistors - BJT NPN 45Vcbo 7.0Vebo 100mA 340mW 1W
Datasheet
Datasheet Summary
Powered by GS/AI

The BCY59-IX is an NPN silicon epitaxial planar transistor in a TO-18 metal case, designed for low noise amplifier and switching applications. It has a collector-base voltage rating of 45 V, collector-emitter voltage of 45 V, emitter-base voltage of 7.0 V, and a continuous collector current of 100 mA. Power dissipation is 340 mW at 25°C ambient temperature, increasing to 1.0 W at 25°C case temperature. The junction and storage temperature range is -65°C to +200°C. The transistor exhibits a current gain (hFE) of 160 to 630 at VCE=1.0 V and IC=10 mA. Transition frequency is 150 MHz with IC=10 mA. Collector-emitter saturation voltage is 0.70 V at IC=100 mA and IB=2.5 mA. Thermal resistance from junction to case is 150°C/W and junction to ambient is 450°C/W.

Datasheet Summary
Powered by GS/AI

The BCY59-IX is an NPN silicon epitaxial planar transistor in a TO-18 metal case, designed for low noise amplifier and switching applications. It has a collector-base voltage rating of 45 V, collector-emitter voltage of 45 V, emitter-base voltage of 7.0 V, and a continuous collector current of 100 mA. Power dissipation is 340 mW at 25°C ambient temperature, increasing to 1.0 W at 25°C case temperature. The junction and storage temperature range is -65°C to +200°C. The transistor exhibits a current gain (hFE) of 160 to 630 at VCE=1.0 V and IC=10 mA. Transition frequency is 150 MHz with IC=10 mA. Collector-emitter saturation voltage is 0.70 V at IC=100 mA and IB=2.5 mA. Thermal resistance from junction to case is 150°C/W and junction to ambient is 450°C/W.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCY59-IX
Bipolar Transistors - BJT BCY59-IX
Bipolar Transistors - BJT NPN 45Vcbo 7.0Vebo 100mA 340mW 1W

Bipolar Transistors - BJT NPN 45Vcbo 7.0Vebo 100mA 340mW 1W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number BCY59-IX
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

20V 1A Bipolar Transistor - 276-BCP6925H6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 1000 milliamps
View Details
4 suppliers
Bipolar Transistors - 1219970 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
80 V, 1 A PNP medium power transistors - BC53-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers