The BC856B is a silicon PNP transistor in an SOT-23 surface mount package, designed for general purpose switching and amplifier applications. It has a collector-emitter voltage rating of 65 V, a continuous collector current of 100 mA, and a power dissipation of 330 mW. The device operates with a junction temperature range of -55°C to +150°C and has a thermal resistance of 375 °C/W. The hFE current gain ranges from 220 to 475 at VCE=5.0 V and IC=2.0 mA. The transistor meets RoHS standards for lead-free compliance.
65V 100MA 330MW SMD TRANSISTOR-S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-BC856BTRPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |