The BC546A is a silicon NPN small signal transistor designed for general purpose amplifier applications, housed in a TO-92-18R package. It has a collector-emitter voltage rating of 65 V, a continuous collector current of 100 mA, and a power dissipation of 500 mW. The device features a minimum DC current gain (hFE) of 110 at 2.0 mA collector current and 110 at 10 μA, with a transition frequency of 300 MHz. Operating and storage junction temperatures range from -65 °C to +150 °C. Thermal resistance is 250 °C/W from junction to ambient. The part is marked with its full part number and complies with RoHS standards when ordered with appropriate suffixes.
65V 100MA 500MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-BC546ATRETIN/LEADTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |