The CENTRAL SEMICONDUCTOR BC546A is a silicon NPN small signal transistor designed for general purpose amplifier applications, housed in a TO-92-18R package. It has a collector-emitter voltage rating of 65 V, a continuous collector current of 100 mA, and a power dissipation of 500 mW. The transistor operates with a junction temperature range of -65 to +150°C and has a thermal resistance of 250 °C/W. Current gain (hFE) ranges from 110 to 220 at VCE=5.0 V and IC=2.0 mA. The transition frequency is 300 MHz, and it meets RoHS requirements when ordered with the PBFREE suffix.
Bipolar (BJT) Transistor NPN 80V 100mA 300MHz 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-BC546APBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |