The BC212B is a silicon PNP transistor in a TO-92 case, designed for low-noise, high-gain amplifier applications. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 200 mA, and a power dissipation of 300 mW. The current gain (hFE) ranges from 200 to 400 at VCE=5.0 V and IC=2.0 mA. The transition frequency is 200 MHz, and the collector-base leakage current is 15 nA at 30 V. The device operates from -65 °C to +150 °C with a thermal resistance of 416 °C/W. The part is compliant with RoHS standards.
50V 200MA 300MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-BC212BTREPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |