The BC212B is a silicon PNP transistor in a TO-92 package designed for low noise, high gain amplifier applications. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 200 mA, and a power dissipation of 300 mW. The current gain (hFE) ranges from 200 to 400 at VCE=5.0 V and IC=2.0 mA. The device features a transition frequency of 200 MHz and a collector-base cutoff current of 15 nA at 30 V. The TO-92 case has three leads: collector, base, and emitter. The operating and storage junction temperature range is -65°C to +150°C.
50V 200MA 300MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-BC212BAPMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |