The BC212A is a silicon PNP transistor designed for low noise, high gain amplifier applications, housed in a TO-92 case. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 200 mA, and a power dissipation of 300 mW. The DC current gain (hFE) ranges from 100 to 300 at a collector current of 2.0 mA and a collector-emitter voltage of 5.0 V. The saturation voltage VCE(SAT) is 0.60 V at IC=100 mA and IB=5.0 mA. The transition frequency is 200 MHz, and the noise figure is 10 dB under specified conditions. Operating and storage junction temperatures range from -65°C to +150°C, with a thermal resistance of 416 °C/W.
50V 200MA 300MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-BC212ATIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |