Central Semiconductor Corp. Bipolar Transistors - BJT BC107

Description
Bipolar Transistors - BJT NPN 50Vcbo 45Vceo 6.0Vebo 200mA 600Pd
Description
Bipolar Transistors - BJT NPN 50Vcbo 45Vceo 6.0Vebo 200mA 600Pd
Datasheet
Datasheet Summary
Powered by GS/AI

The BC107 is an NPN silicon transistor in a TO-18 package for general-purpose amplifier applications. It has a collector-base voltage rating of 50 V, a collector-emitter voltage of 45 V, and an emitter-base voltage of 6.0 V. The continuous collector current is 200 mA, and the power dissipation is 600 mW. The operating and storage junction temperature range is -65 to +200 °C, with a thermal resistance of 175 °C/W. The current gain (hFE) at VCE=5.0 V and IC=2.0 mA ranges from 110 to 450, and the transition frequency (fT) is 150 MHz at IC=10 mA. The collector-emitter saturation voltage is 0.25 V at IC=10 mA and IB=0.5 mA. The device complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The BC107 is an NPN silicon transistor in a TO-18 package for general-purpose amplifier applications. It has a collector-base voltage rating of 50 V, a collector-emitter voltage of 45 V, and an emitter-base voltage of 6.0 V. The continuous collector current is 200 mA, and the power dissipation is 600 mW. The operating and storage junction temperature range is -65 to +200 °C, with a thermal resistance of 175 °C/W. The current gain (hFE) at VCE=5.0 V and IC=2.0 mA ranges from 110 to 450, and the transition frequency (fT) is 150 MHz at IC=10 mA. The collector-emitter saturation voltage is 0.25 V at IC=10 mA and IB=0.5 mA. The device complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC107
Bipolar Transistors - BJT BC107
Bipolar Transistors - BJT NPN 50Vcbo 45Vceo 6.0Vebo 200mA 600Pd

Bipolar Transistors - BJT NPN 50Vcbo 45Vceo 6.0Vebo 200mA 600Pd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number BC107
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data