The 2N718A is a silicon NPN small-signal transistor in a TO-18 case, designed for amplification and switching applications. It has a collector-emitter breakdown voltage of 32 V, a collector-base voltage of 75 V, and an emitter-base voltage of 7.0 V. The device supports a continuous collector current of up to 150 mA, with a DC current gain (hFE) ranging from 40 to 120 at a collector current of 10 mA and a collector-emitter voltage of 10 V. The saturation voltage is rated at 1.5 V at a collector current of 150 mA. The collector-base capacitance is 150 pF, and the transition frequency is 25 MHz. The part is available in PBFREE plating, indicating lead-free termination.
750MA 500MW TH TRANSISTOR-SMALL
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N718APBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |