The 2N708 is an NPN silicon transistor designed for saturated switching applications, housed in a TO-18 metal case. It has a collector-emitter breakdown voltage of 15 V, a collector current rating of 10 mA at a collector-emitter voltage of 1.0 V, and a collector-emitter saturation voltage of 0.4 V at 10 mA. The device exhibits a current gain (hFE) of 120 at 10 mA and 1 V, with a maximum transition frequency of 400 MHz.
Bipolar (BJT) Transistor NPN 15V 400MHz Through Hole TO-18
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N708PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |