NPN silicon transistor in TO-39 package for amplification and switching, with a collector-emitter voltage rating of 35 V, a collector current of 40 mA, a current gain (hFE) ranging from 120 to 150 at 10 mA collector current and 1.5 V collector-emitter voltage, a collector-emitter saturation voltage of 1.50 V at 10 mA, a transition frequency of 50 MHz, and a collector-base capacitance of 20 pF.
Bipolar (BJT) Transistor NPN 35V 50MHz Through Hole TO-39
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N697APBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |