Central Semiconductor Corp. SCRs - Single - 2N690 2N690

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1124211-2N690 Packaging: Bulk Mounting Style: Chassis, Stud Mount Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 200A at 60Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: TO-48 Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.knoxsemiconducto r.com Manufacturer Package: TO-208AA, TO-48-3, Stud Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 40mA Current - Hold (Ih) (Maximum): 100mA Voltage - On State (Vtm) (Maximum): 2V Current - Off State (Maximum): 5mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1124211-2N690 Packaging: Bulk Mounting Style: Chassis, Stud Mount Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 200A at 60Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: TO-48 Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.knoxsemiconducto r.com Manufacturer Package: TO-208AA, TO-48-3, Stud Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 40mA Current - Hold (Ih) (Maximum): 100mA Voltage - On State (Vtm) (Maximum): 2V Current - Off State (Maximum): 5mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - 2N690 - 1124211-2N690 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 2N690
1124211-2N690
SCRs - Single - 2N690 1124211-2N690
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1124211-2N690 Packaging: Bulk Mounting Style: Chassis, Stud Mount Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 200A at 60Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: TO-48 Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.knoxsemiconducto r.com Manufacturer Package: TO-208AA, TO-48-3, Stud Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 40mA Current - Hold (Ih) (Maximum): 100mA Voltage - On State (Vtm) (Maximum): 2V Current - Off State (Maximum): 5mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1124211-2N690
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A at 60Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-48
Status: Obsolete
Temperature Range - Operating: -65°C ~ 125°C
Manufacturer Homepage: www.knoxsemiconductor.com
Manufacturer Package: TO-208AA, TO-48-3, Stud
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 40mA
Current - Hold (Ih) (Maximum): 100mA
Voltage - On State (Vtm) (Maximum): 2V
Current - Off State (Maximum): 5mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1124211-2N690
Product Name SCRs - Single - 2N690
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - FODM3051R2 - 872189-FODM3051R2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B551-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2563N80TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
IT(RMS) 3600 amps
View Details
Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details