NPN silicon power transistor in TO-237 package for general purpose amplification and switching, with a collector-base voltage of 50 V, collector-emitter voltage of 40 V, continuous collector current of 2.0 A, power dissipation of 1.0 W at 25°C, and thermal resistance of 125 °C/W. Operating and storage junction temperature ranges from -65 to +150 °C. The part has a minimum current gain of 50 at 1.0 A collector current and a transition frequency of 500 MHz.
Bipolar (BJT) Transistor NPN 40V 2A 500MHz 1W Through Hole TO-237
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N6715-18TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |