The 2N6668 is a 10A, 80V NPN power transistor in a TO-220 package with a maximum power dissipation of 65W, a minimum hFE of 1,000 at 5A collector current, and a maximum VCE(sat) of 5.0V at 5A collector current. The TO-220 case has a length of 14.23 to 15.87mm and a lead spacing of 10.01 to 10.60mm. The tab is common to the collector. The device is bulk packed in quantities of 500. The PBFREE suffix indicates lead-free plating.
10A 80V TH TRANSISTOR-BIPOLAR PO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N6668PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |