Central Semiconductor Corp. Bipolar Transistors - BJT 2N6519

Description
Bipolar Transistors - BJT . .
Description
Bipolar Transistors - BJT . .
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6519 is a PNP silicon high voltage transistor in a TO-92 package, designed for driver and amplifier applications. It has a collector-base voltage rating of 300 V, a collector-emitter voltage rating of 300 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW. The emitter-base voltage is rated at 5.0 V. Electrical characteristics include a collector-emitter saturation voltage of 0.35 V at IC=20 mA and IB=2.0 mA, and a base-emitter saturation voltage of 0.85 V under the same conditions. Current gain (hFE) ranges from 20 to 200 at VCE=10 V and IC=50 mA. Transition frequency is 200 MHz at VCE=20 V and IC=10 mA. The operating and storage junction temperature range is -65 to +150 °C.

Datasheet Summary
Powered by GS/AI

The 2N6519 is a PNP silicon high voltage transistor in a TO-92 package, designed for driver and amplifier applications. It has a collector-base voltage rating of 300 V, a collector-emitter voltage rating of 300 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW. The emitter-base voltage is rated at 5.0 V. Electrical characteristics include a collector-emitter saturation voltage of 0.35 V at IC=20 mA and IB=2.0 mA, and a base-emitter saturation voltage of 0.85 V under the same conditions. Current gain (hFE) ranges from 20 to 200 at VCE=10 V and IC=50 mA. Transition frequency is 200 MHz at VCE=20 V and IC=10 mA. The operating and storage junction temperature range is -65 to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6519
Bipolar Transistors - BJT 2N6519
Bipolar Transistors - BJT . .

Bipolar Transistors - BJT . .

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N6519
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

 - AIGW40N65F5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO247-3
Packing Method Tube; Tube
View Details
5 suppliers
Bipolar Transistors - 1658574 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
80 V, 1 A PNP medium power transistors - BC53-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers