The 2N6515 is an NPN silicon transistor designed for high voltage driver and amplifier applications in a TO-92 package. It has a collector-base voltage rating of 250 V, a collector-emitter voltage rating of 250 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW. The operating and storage junction temperature ranges from -65°C to +150°C. The part complies with RoHS standards as indicated by the PBFREE suffix for lead-free plating.
250V 500MA 625MW TH TRANSISTOR-S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N6515PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |