Central Semiconductor Corp. Single Bipolar Transistors 2N6515 APM PBFREE

Description
250V 500MA 625MW TH TRANSISTOR-S
Request a Quote
Description
250V 500MA 625MW TH TRANSISTOR-S
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6515 is an NPN silicon transistor in a TO-92 package, designed for high voltage driver and amplifier applications. It has a collector-base voltage rating of 250 V and a collector-emitter voltage rating of 250 V, with a continuous collector current of 500 mA and a power dissipation of 625 mW. The operating and storage junction temperature range is -65 to +150 °C. The device has a saturated collector-emitter voltage of 0.30 V at 10 mA collector current and 1.0 V at 50 mA collector current. Current gain (hFE) ranges from 35 to 300 depending on bias conditions. The transistor meets RoHS compliance when ordered with the PBFREE suffix.

Datasheet Summary
Powered by GS/AI

The 2N6515 is an NPN silicon transistor in a TO-92 package, designed for high voltage driver and amplifier applications. It has a collector-base voltage rating of 250 V and a collector-emitter voltage rating of 250 V, with a continuous collector current of 500 mA and a power dissipation of 625 mW. The operating and storage junction temperature range is -65 to +150 °C. The device has a saturated collector-emitter voltage of 0.30 V at 10 mA collector current and 1.0 V at 50 mA collector current. Current gain (hFE) ranges from 35 to 300 depending on bias conditions. The transistor meets RoHS compliance when ordered with the PBFREE suffix.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-2N6515APMPBFREETB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-2N6515APMPBFREETB-ND
Single Bipolar Transistors 1514-2N6515APMPBFREETB-ND
250V 500MA 625MW TH TRANSISTOR-S

250V 500MA 625MW TH TRANSISTOR-S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-2N6515APMPBFREETB-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
Transistor - 4733929 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details