Central Semiconductor Corp. Bipolar Transistors - BJT 2N6432

Description
Bipolar Transistors - BJT 200Vcbo 200Vceo 6.0Vebo 100mA 500mW
Description
Bipolar Transistors - BJT 200Vcbo 200Vceo 6.0Vebo 100mA 500mW
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6432 is a PNP silicon transistor in a TO-18 case, designed for high voltage amplifier applications. It has a collector-base voltage rating of 200 V, a collector-emitter voltage rating of 200 V, and an emitter-base voltage rating of 5.0 V. The continuous collector current is 500 mA, and the power dissipation is 500 mW at ambient temperature. The junction temperature range is -65 to +200 °C. Electrical characteristics include a current gain (hFE) of 30 to 150 at VCE=10 V and IC=30 mA, a collector-emitter saturation voltage of 0.5 V at IC=20 mA and IB=2.0 mA, and a transition frequency of 50 MHz at VCE=20 V and IC=10 mA. The output capacitance is 6.0 pF at VCB=20 V and f=1.0 MHz.

Datasheet Summary
Powered by GS/AI

The 2N6432 is a PNP silicon transistor in a TO-18 case, designed for high voltage amplifier applications. It has a collector-base voltage rating of 200 V, a collector-emitter voltage rating of 200 V, and an emitter-base voltage rating of 5.0 V. The continuous collector current is 500 mA, and the power dissipation is 500 mW at ambient temperature. The junction temperature range is -65 to +200 °C. Electrical characteristics include a current gain (hFE) of 30 to 150 at VCE=10 V and IC=30 mA, a collector-emitter saturation voltage of 0.5 V at IC=20 mA and IB=2.0 mA, and a transition frequency of 50 MHz at VCE=20 V and IC=10 mA. The output capacitance is 6.0 pF at VCB=20 V and f=1.0 MHz.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6432
Bipolar Transistors - BJT 2N6432
Bipolar Transistors - BJT 200Vcbo 200Vceo 6.0Vebo 100mA 500mW

Bipolar Transistors - BJT 200Vcbo 200Vceo 6.0Vebo 100mA 500mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N6432
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220629 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 1 A NPN medium power transistors - BC54-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers