Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N6431 2N6431

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1124141-2N6431 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 50MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.centralsemi.com Manufacturer Package: TO-206AA, TO-18-3 Metal Can Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 300V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable Vce Saturation (Maximum) at Ib, Ic: 500mV at 2mA, 20mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 30mA, 10V Maximum Power: 1.8W
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1124141-2N6431 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 50MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.centralsemi.com Manufacturer Package: TO-206AA, TO-18-3 Metal Can Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 300V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable Vce Saturation (Maximum) at Ib, Ic: 500mV at 2mA, 20mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 30mA, 10V Maximum Power: 1.8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6431 - 1124141-2N6431 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6431
1124141-2N6431
TRANSISTORS - Transistors (BJT) - Single - 2N6431 1124141-2N6431
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1124141-2N6431 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 50MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.centralsemi.com Manufacturer Package: TO-206AA, TO-18-3 Metal Can Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 300V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable Vce Saturation (Maximum) at Ib, Ic: 500mV at 2mA, 20mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 30mA, 10V Maximum Power: 1.8W

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1124141-2N6431
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 50MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-18
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.centralsemi.com
Manufacturer Package: TO-206AA, TO-18-3 Metal Can
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 300V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: Not Applicable
Vce Saturation (Maximum) at Ib, Ic: 500mV at 2mA, 20mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 30mA, 10V
Maximum Power: 1.8W

Buy Now
Singapore, Singapore
0.1A 300V Bipolar Transistor
276-2N6431
0.1A 300V Bipolar Transistor 276-2N6431
Small Signal Bipolar Transistor, 0.1A I(C), 300V V(BR)CEO, 1-Element, NPN, Silicon, TO-18, Product overview: 2N6431 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 300V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 300V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6431 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.1A I(C), 300V V(BR)CEO, 1-Element, NPN, Silicon, TO-18, Product overview: 2N6431 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 300V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 300V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6431 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6431
Bipolar Transistors - BJT 2N6431
Bipolar Transistors - BJT NPN High Voltage

Bipolar Transistors - BJT NPN High Voltage

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1124141-2N6431 276-2N6431 2N6431
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6431 0.1A 300V Bipolar Transistor Bipolar Transistors - BJT
Polarity NPN
Package Type SOT3
Packing Method Bulk; Bulk
TJ -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC846B/DG/B3,235-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 1220249 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details