The 2N6428 is an NPN silicon transistor in a TO-92 package, designed for high gain amplifier applications. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 200 mA, and a power dissipation of 625 mW. The device operates with a junction temperature range of -65 °C to +150 °C and has a thermal resistance of 200 °C/W. Current gain (hFE) ranges from 250 to 500 at VCE=5.0 V and IC=10 μA, and increases up to 500 to 1250 at IC=100 μA. The collector-emitter saturation voltage is 0.20 V at IC=10 mA and IB=0.5 mA, and 0.60 V at IC=100 mA and IB=5.0 mA. The transition frequency is 100 MHz to 700 MHz. The part is manufactured using the epitaxial planar process and has a pinout of emitter, base, collector from left to right when viewing the flat side.
50V 200MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N6428APMTIN/LEADTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |