The 2N6426 is a silicon NPN Darlington transistor in a TO-92 package, designed for amplification and switching applications. It has a collector-emitter voltage rating of 40 V, a collector current of 500 mA, and a saturated collector-emitter voltage of 1.50 V at 500 mA. Its DC current gain (hFE) ranges from 20,000 to 200,000 at 5 V and 500 mA. The device features a transition frequency of 150 MHz and a collector-base capacitance of 10 pF. It is available with PBFREE plating, meeting RoHS compliance. The TO-92 case measures approximately 4.7 mm in diameter and 7.6 mm in height. The 2N6426 is part of a series that includes similar Darlington transistors with matched electrical characteristics.
Bipolar (BJT) Transistor Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N6426PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) |