NPN bipolar transistor in TO-220 package rated for 10 A continuous collector current, 65 W power dissipation, 80 V collector-emitter voltage, and 20 MHz transition frequency. The device features a 1,000 to 20,000 minimum hFE range and collector-emitter saturation voltage of 5.0 V at 5.0 A. The TO-220 case measures 14.70 mm in length, 15.87 mm in lead spacing, and 4.82 mm in body height. The plate finish options include lead-free or tin/lead based on suffix designation.
Bipolar (BJT) Transistor NPN - Darlington 80V 10A 20MHz 65W Through Hole TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N6388PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |