Central Semiconductor Corp. Bipolar Transistors - BJT 2N6298

Description
Bipolar Transistors - BJT 60Vcbo 60Vceo 5.0Vebo 8.0A 75W
Description
Bipolar Transistors - BJT 60Vcbo 60Vceo 5.0Vebo 8.0A 75W
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6298 is a PNP silicon Darlington power transistor in a TO-66 package, designed for high gain amplifier and medium speed switching applications. It has a collector-base voltage rating of 60 V, a collector-emitter voltage rating of 60 V, and a continuous collector current of 8.0 A. The device dissipates up to 75 W and operates with a thermal resistance of 2.33 °C/W. The junction temperature range is -65 to +200 °C. Electrical characteristics include a collector-emitter saturation voltage of 3.0 V at 8.0 A collector current and 80 mA base current, and a minimum current gain of 100 at 8.0 A. Emitter-base voltage is rated at 5.0 V.

Datasheet Summary
Powered by GS/AI

The 2N6298 is a PNP silicon Darlington power transistor in a TO-66 package, designed for high gain amplifier and medium speed switching applications. It has a collector-base voltage rating of 60 V, a collector-emitter voltage rating of 60 V, and a continuous collector current of 8.0 A. The device dissipates up to 75 W and operates with a thermal resistance of 2.33 °C/W. The junction temperature range is -65 to +200 °C. Electrical characteristics include a collector-emitter saturation voltage of 3.0 V at 8.0 A collector current and 80 mA base current, and a minimum current gain of 100 at 8.0 A. Emitter-base voltage is rated at 5.0 V.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6298
Bipolar Transistors - BJT 2N6298
Bipolar Transistors - BJT 60Vcbo 60Vceo 5.0Vebo 8.0A 75W

Bipolar Transistors - BJT 60Vcbo 60Vceo 5.0Vebo 8.0A 75W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N6298
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A Bipolar Transistor - 277-BC847SH6727XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
4 suppliers
Bipolar Transistors - 6697506 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
60 V, 1 A PNP medium power transistors - BC52-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers