Central Semiconductor Corp. 7A 40W 50V TO-220 Bipolar Transistor 2N6290

Description
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220 Product overview: 2N6290 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 40W, 50V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 7A, 40W, 50V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6290 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220 Product overview: 2N6290 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 40W, 50V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 7A, 40W, 50V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6290 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7A 40W 50V TO-220 Bipolar Transistor
276-2N6290
7A 40W 50V TO-220 Bipolar Transistor 276-2N6290
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220 Product overview: 2N6290 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 40W, 50V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 7A, 40W, 50V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6290 can be used for catalog matching and distributor lookup.

POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220 Product overview: 2N6290 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 40W, 50V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 7A, 40W, 50V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6290 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2N6290 - 1124098-2N6290 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6290
1124098-2N6290
TRANSISTORS - Transistors (BJT) - Single - 2N6290 1124098-2N6290
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1124098-2N6290 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 4MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 7A Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3.5V at 3A, 7A DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 2.5A, 4V Maximum Power: 40W

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1124098-2N6290
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 4MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 7A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3.5V at 3A, 7A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 2.5A, 4V
Maximum Power: 40W

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6290
Bipolar Transistors - BJT 2N6290
Bipolar Transistors - BJT NPN Power SW

Bipolar Transistors - BJT NPN Power SW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 276-2N6290 1124098-2N6290 2N6290
Product Name 7A 40W 50V TO-220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N6290 Bipolar Transistors - BJT
Package Type Bulk TO-220; SOT3
Packing Method Bulk Bulk; Bulk
VCEO 50 volts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data