Central Semiconductor Corp. Single Bipolar Transistors 2N6076 TRE PBFREE

Description
25V 100MA 625MW TH TRANSISTOR-SM
Request a Quote
Description
25V 100MA 625MW TH TRANSISTOR-SM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6076 is a silicon PNP transistor designed for general purpose applications, housed in a TO-92 case. It has a collector-base voltage rating of 25 V, a collector-emitter voltage rating of 25 V, and a continuous collector current of 100 mA. The power dissipation is rated at 625 mW. The operating and storage junction temperature ranges from -65 to +150 °C. Current gain (hFE) ranges from 100 to 500 at a collector current of 10 mA and a collector-emitter voltage of 10 V. The transition frequency is 200 MHz. The collector-emitter saturation voltage is 0.25 V at a collector current of 10 mA and base current of 1.0 mA.

Datasheet Summary
Powered by GS/AI

The 2N6076 is a silicon PNP transistor designed for general purpose applications, housed in a TO-92 case. It has a collector-base voltage rating of 25 V, a collector-emitter voltage rating of 25 V, and a continuous collector current of 100 mA. The power dissipation is rated at 625 mW. The operating and storage junction temperature ranges from -65 to +150 °C. Current gain (hFE) ranges from 100 to 500 at a collector current of 10 mA and a collector-emitter voltage of 10 V. The transition frequency is 200 MHz. The collector-emitter saturation voltage is 0.25 V at a collector current of 10 mA and base current of 1.0 mA.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-2N6076TREPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-2N6076TREPBFREETR-ND
Single Bipolar Transistors 1514-2N6076TREPBFREETR-ND
25V 100MA 625MW TH TRANSISTOR-SM

25V 100MA 625MW TH TRANSISTOR-SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-2N6076TREPBFREETR-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-16HR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
6 suppliers