The 2N6043 is an NPN silicon power Darlington transistor in a TO-220 package, designed for general purpose amplifier applications. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 8.0 A, and a power dissipation of 75 W. The thermal resistance from junction to case is 1.67 °C/W, and the operating and storage junction temperature range is -65 to +150 °C. The TO-220 case measures 14.23 to 15.87 mm in length, with a lead spacing of 10.01 to 10.60 mm. The device features a collector-emitter saturation voltage of 2.0 V at 3.0 A collector current and 12 mA base current, with a DC current gain of 1,000 to 20,000 at 4.0 V collector-emitter voltage and 3.0 A collector current. The tab is electrically common to the collector terminal.
8A 60V TH TRANSISTOR-BIPOLAR POW
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N6043PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |