The 2N5823 is a PNP silicon transistor in a TO-92-18R package, designed for general purpose amplifier applications requiring high collector current. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 750 mA, and a power dissipation of 625 mW at 25°C. The device supports a peak collector current of 1.0 A and operates with a junction temperature range of -65°C to +150°C. Current gain (hFE) ranges from 25 to 250 depending on operating conditions, with a transition frequency of 120 MHz. The collector-base voltage rating is 70 V, and the emitter-base voltage is 5.0 V. Thermal resistance is 200°C/W from junction to ambient. The part meets RoHS compliance when ordered with the PBFREE suffix.
60V 750MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5823PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |