The 2N5823 is a PNP silicon transistor in a TO-92-18R case, designed for general purpose amplifier applications requiring high collector current. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 750 mA, and a power dissipation of 625 mW at 25°C. The device operates with a junction temperature range of -65°C to +150°C and has a thermal resistance of 200 °C/W. The transistor exhibits a current gain (hFE) of 25 at IC=500 mA and a transition frequency of 120 MHz. The package is epoxy molded with pinout: 1-collector, 2-base, 3-emitter.
60V 750MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5823APMTIN/LEADTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |