The 2N5822 is an NPN silicon transistor in a TO-92-18R package, designed for general-purpose amplifier applications requiring high collector current. It has a maximum collector-emitter voltage of 60 V, continuous collector current of 750 mA, and power dissipation of 625 mW. The device operates with a junction temperature range of -65 to +150 °C and has a thermal resistance of 200 °C/W. The pinout is collector, base, emitter. The manufacturer supports tin/lead plating as an option for this part number variant.
60V 750MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5822TRETIN/LEADTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |