Central Semiconductor Corp. Single Bipolar Transistors 2N5822 APM TIN/LEAD

Description
60V 750MA 625MW TH TRANSISTOR-SM
Request a Quote
Description
60V 750MA 625MW TH TRANSISTOR-SM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N5822 is an NPN silicon transistor in a TO-92-18R package, designed for general purpose amplifier applications requiring high collector current. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 750 mA, and a power dissipation of 625 mW at 25°C. The device has a current gain (hFE) ranging from 100 to 250 at IC=2.0 mA and 25 at IC=500 mA, with a transition frequency of 120 MHz. Operating and storage junction temperatures range from -65°C to +150°C. The part is epoxy molded and complies with RoHS requirements when ordered with the PBFREE suffix; the TIN/LEAD variant indicates a leaded plating option.

Datasheet Summary
Powered by GS/AI

The 2N5822 is an NPN silicon transistor in a TO-92-18R package, designed for general purpose amplifier applications requiring high collector current. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 750 mA, and a power dissipation of 625 mW at 25°C. The device has a current gain (hFE) ranging from 100 to 250 at IC=2.0 mA and 25 at IC=500 mA, with a transition frequency of 120 MHz. Operating and storage junction temperatures range from -65°C to +150°C. The part is epoxy molded and complies with RoHS requirements when ordered with the PBFREE suffix; the TIN/LEAD variant indicates a leaded plating option.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-2N5822APMTIN/LEADTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-2N5822APMTIN/LEADTB-ND
Single Bipolar Transistors 1514-2N5822APMTIN/LEADTB-ND
60V 750MA 625MW TH TRANSISTOR-SM

60V 750MA 625MW TH TRANSISTOR-SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-2N5822APMTIN/LEADTB-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT26; Tsot-26
View Details
CSD17577Q5A CSD17577Q5A - CSD17577Q5A - Texas Instruments
Specs
Transistor Type MOSFET
Package Type SON5x6
View Details
9 suppliers
2-input OR gate - 74HCT1G32GZYL - Nexperia B.V.
Specs
Package Type SOT8065-1 SOT8065-1
View Details