Central Semiconductor Corp. 160V 0.6A SOT-23 Bipolar Transistor 2N5551S

Description
Trans GP BJT NPN 160V 0.6A 3-Pin SOT-23 Product overview: 2N5551S from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.6A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.6A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5551S can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 160V 0.6A 3-Pin SOT-23 Product overview: 2N5551S from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.6A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.6A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5551S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
160V 0.6A SOT-23 Bipolar Transistor
276-2N5551S
160V 0.6A SOT-23 Bipolar Transistor 276-2N5551S
Trans GP BJT NPN 160V 0.6A 3-Pin SOT-23 Product overview: 2N5551S from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.6A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.6A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5551S can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 160V 0.6A 3-Pin SOT-23 Product overview: 2N5551S from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.6A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.6A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5551S can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 153090-2N5551S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153090-2N5551S
Discrete Semiconductor Products 153090-2N5551S
Manufacturer: Central Semiconductor Corp Win Source Part Number: 153090-2N5551S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2N5551S Alternative Parts (Cross-Reference): 2SC2958K-A; 2SC2959K-A; 2SC2958M-A; 2SC2959L; Introduction Date: January 06, 1998 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Multimedia, Industrial

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 153090-2N5551S
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2N5551S
Alternative Parts (Cross-Reference): 2SC2958K-A; 2SC2959K-A; 2SC2958M-A; 2SC2959L;
Introduction Date: January 06, 1998
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Multimedia, Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2N5551S 153090-2N5551S
Product Name 160V 0.6A SOT-23 Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data